EN
  • EN
  • DE

PIC16F18875-I/PT

Part No PIC16F18875-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC16F18875
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812099-PIC16F18875-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F18875-I/PT CAD Model

Description

Microchip Technology's PIC16F18875-I/PT Microcontroller

The PIC16F18875-I/PT is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This compact yet robust microcontroller is part of the enhanced mid-range PIC16F family, known for its low-power consumption and high-performance capabilities.

At the heart of the PIC16F18875-I/PT lies a high-precision 32 MHz internal oscillator, which provides a stable clock source for the device's operation without the need for external clock components. This microcontroller features 56 KB of flash memory, which offers ample space for complex program code, and 4 KB of RAM for efficient data handling. Additionally, it is equipped with 256 bytes of EEPROM, allowing for non-volatile storage of crucial data.

One of the standout features of the PIC16F18875-I/PT is its extensive set of peripherals. It includes up to 35 I/O pins that are highly configurable to suit various interfacing needs. The microcontroller supports multiple communication protocols such as I2C, SPI, and EUSART, making it ideal for serial communication tasks. Its 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) automates signal analysis tasks, thereby reducing the CPU load and increasing system efficiency.

The device also boasts two analog comparators, a 5-bit Digital-to-Analog Converter (DAC), and a multitude of timers and PWM modules, which are essential for precise control in applications such as motor control and LED dimming. Enhanced safety features include Brown-Out Reset (BOR), Low-Power Brown-Out Reset (LPBOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) that simplifies the creation of custom logic configurations.

Encased in a 44-pin TQFP package, the PIC16F18875-I/PT is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards. The microcontroller operates within an extended temperature range of -40°C to +125°C, ensuring reliability and stable performance even in harsh environmental conditions.

Overall, the PIC16F18875-I/PT is a feature-rich and reliable microcontroller choice for designers and engineers looking to develop sophisticated and power-efficient applications. Its integration of advanced analog and digital peripherals, along with programmable functionality, makes it a highly adaptable solution for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4947 $52.4205
35+ $2.8674 $100.3590
54+ $2.7778 $150.0012
75+ $2.6882 $201.6150
97+ $2.5986 $252.0642
129+ $2.3298 $300.5442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess