EN
  • EN
  • DE

PIC16F18855-I/ML

Part No PIC16F18855-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC16F18855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889484-PIC16F18855-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F18855-I/ML CAD Model

Description

Product Overview: PIC16F18855-I/ML

The PIC16F18855-I/ML is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and high levels of performance. This microcontroller is part of Microchip's extended PIC16F family, known for its efficiency, reliability, and ease of use.

Key Features

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that ensures efficient operation and fast task execution.
  • Memory: It boasts an impressive flash memory of up to 14KB, which is ideal for storing application code. Additionally, it is equipped with 1KB of SRAM and 256 bytes of EEPROM for data storage.
  • I/O Pins: The PIC16F18855-I/ML offers up to 24 I/O pins, providing ample connectivity for interfacing with peripherals and other devices.
  • Communication Peripherals: It includes a variety of communication interfaces such as I2C, SPI, and EUSART, which allow for easy integration with other digital systems and components.
  • Analog Features: The microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog integration. It also features two comparators and a 5-bit Digital-to-Analog Converter (DAC).
  • Timers and PWM: It supports multiple timers, along with Capture/Compare/PWM (CCP) modules, which are essential for precise timing operations and PWM control.
  • Operating Conditions: The device operates within a wide voltage range of 1.8V to 5.5V and can function across an extended temperature range, making it suitable for various environmental conditions.
  • Packaging: The PIC16F18855-I/ML comes in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

Applications

The microcontroller's robust set of features and capabilities make it an excellent choice for a broad range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its programmability, along with extensive support and resources from Microchip Technology, ensures that developers can quickly bring their products to market with confidence.

With its integration of advanced peripherals, low power consumption, and flexible interfacing options, the PIC16F18855-I/ML stands out as a reliable and cost-effective solution for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5075 $52.6125
35+ $2.8779 $100.7265
54+ $2.7880 $150.5520
75+ $2.6981 $202.3575
96+ $2.6081 $250.3776
129+ $2.3383 $301.6407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess