EN
  • EN
  • DE

MC100EP140DR2G

Part No MC100EP140DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECT PHASE-FREQ ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Phase Frequency Detector
PLL No
Input NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 2GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207757-MC100EP140DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP140DR2G CAD Model

Description

The MC100EP140DR2G is a high-performance, precision-engineered integrated circuit from ON Semiconductor, designed to meet the rigorous demands of advanced digital applications. This device is a part of ON Semiconductor's ECLinPS MAX™ family, which is renowned for its high-speed operation and exceptional reliability.

Key Features

  • High Speed: The MC100EP140DR2G operates at exceptionally high speeds, making it suitable for applications that require rapid signal processing and data throughput.
  • Differential Inputs: It features differential inputs, which enhance noise immunity and allow for precise, stable operation even in electrically noisy environments.
  • Power Supply: This device operates with a standard –4.2V to –5.5V ECL power supply, providing consistent performance across various power configurations.
  • Temperature Range: The MC100EP140DR2G is designed to perform reliably over an extended industrial temperature range, ensuring functionality in diverse operating conditions.
  • Packaging: It is available in a space-saving 8-SOIC package, which is ideal for compact system designs.

Applications

The versatility of the MC100EP140DR2G makes it well-suited for a wide array of applications, including but not limited to:

  • High-speed telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Servers and data centers
  • Advanced computing applications

Quality and Reliability

ON Semiconductor is committed to providing products that adhere to the highest standards of quality and reliability. The MC100EP140DR2G is manufactured using state-of-the-art processes, ensuring that it meets the stringent requirements of today's electronic devices. With ON Semiconductor's expertise in semiconductor design, customers can rely on the MC100EP140DR2G for consistent performance and durability.

For designers and engineers seeking a robust, high-speed solution for their digital applications, the MC100EP140DR2G from ON Semiconductor represents a premier choice that balances performance, power efficiency, and compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8431 $54.7448
18+ $5.6149 $101.0682
28+ $5.4394 $152.3032
38+ $5.2639 $200.0282
50+ $5.0885 $254.4250
66+ $4.5621 $301.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess