EN
  • EN
  • DE

PIC16F18855T-I/SS

Part No PIC16F18855T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F18855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F18855T-I/SSTR,PIC16F18855T-I/SSDKR,PIC16F18855T-I/SS-ND,PIC16F18855T-I/SSCT
Standard Package 2,100
Win Source Part Number 973671-PIC16F18855T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18855T-I/SS CAD Model

Description

Product Overview

The PIC16F18855T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for embedded applications. This 8-bit MCU is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is packed with a variety of features to support a wide array of applications ranging from consumer electronics to industrial control systems.

Key Features

  • CPU: The device operates at a maximum speed of 32 MHz and features a 14-bit instruction width for improved performance.
  • Memory: It comes with 14 KB of flash program memory, 1 KB of data EEPROM, and 1 KB of RAM, providing ample space for complex programs and data storage.
  • I/O Pins: The MCU offers 24 programmable I/O pins, giving designers the flexibility to connect a variety of peripherals and components.
  • Communication Interfaces: It includes multiple communication modules such as I2C, SPI, and EUSART, which allow for easy integration with other devices and systems.
  • Timers and ADC: The PIC16F18855T-I/SS is equipped with multiple timers and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise timing and analog measurements.
  • Temperature Range: This robust MCU operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Power Management: It features a variety of power-saving modes, including Idle and Doze, which help to reduce power consumption during operation.

Package and Quality

The PIC16F18855T-I/SS is offered in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Microchip Technology is known for its commitment to quality, and this MCU is no exception. It is designed to meet the high-reliability standards required by industrial and automotive applications.

Applications

With its rich set of peripherals and interfaces, the PIC16F18855T-I/SS is ideal for a range of applications, including:

  • Automotive systems
  • Home appliances
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Overall, the PIC16F18855T-I/SS microcontroller provides a reliable and flexible solution for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0970 $50.3280
59+ $1.7206 $101.5154
90+ $1.6669 $150.0210
124+ $1.6131 $200.0244
161+ $1.5593 $251.0473
215+ $1.3980 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,759 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess