EN
  • EN
  • DE

PIC12LCE518-04I/P

Part No PIC12LCE518-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LCE518
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12LCE518-04I/P-NDR
Standard Package 60
Win Source Part Number 1318923-PIC12LCE518-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LCE518-04I/P CAD Model

Description

Microchip Technology's PIC12LCE518-04I/P Microcontroller

The PIC12LCE518-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This 8-bit microcontroller is based on Microchip's PIC architecture and is well-suited for a wide range of applications including consumer electronics, automotive systems, and industrial automation.

Key Features:

  • Core: The device features a powerful PIC12 core with a maximum speed of 4 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, which is sufficient for simple control tasks and small-scale applications.
  • I/O Pins: The MCU offers 6 general-purpose I/O pins, allowing it to interface with various peripherals and sensors.
  • Supply Voltage: Operating at a voltage range of 2.5V to 5.5V, the PIC12LCE518-04I/P is adaptable to both low and standard voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this microcontroller can reliably perform in harsh environmental conditions.
  • Packaging: Housed in a PDIP (Plastic Dual In-line Package), it is easy to handle for prototyping purposes and well-suited for through-hole PCB assembly.

Additional Features:

The PIC12LCE518-04I/P also includes an 8-bit timer and a watchdog timer, which are crucial for time-sensitive tasks and system reliability. The device supports In-Circuit Serial Programming (ICSP) for convenient programming and reprogramming of the MCU without the need to remove it from the circuit.

Microchip's commitment to longevity means that the PIC12LCE518-04I/P is supported by a wide array of development tools, including software libraries, development boards, and integrated development environments (IDEs) such as MPLAB X. This ensures that developers have access to the resources they need to bring their projects from concept to production efficiently.

Overall, the PIC12LCE518-04I/P from Microchip Technology is a robust and cost-effective solution for designers looking to add intelligence to their embedded systems with minimal space requirements and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess