EN
  • EN
  • DE

PIC16F1823-I/P

Part No PIC16F1823-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP / 8/14-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series PIC16F1823
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812855-PIC16F1823-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1823-I/P CAD Model

Description

Product Overview: PIC16F1823-I/P from Microchip Technology

The PIC16F1823-I/P is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile and efficient microcontroller is part of Microchip's extensive PIC16F family, designed to support a wide range of applications across various industries.

At the heart of the PIC16F1823-I/P lies a powerful RISC architecture that enables the execution of most instructions in a single cycle, thereby maximizing the device's computational speed. It comes in a 14-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, making it ideal for prototyping and small production runs.

Key Features:

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and 41% fewer instructions than the original baseline core, it provides efficient use of program memory space and execution time.
  • Memory: This microcontroller boasts 3.5 KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, enough to handle complex tasks and data storage.
  • Integrated Peripherals: It includes several built-in peripherals such as an ADC with up to 12 channels, PWM modules, comparators, and EUSART for serial communication, which can significantly reduce the need for additional components.
  • Low Power Consumption: The device features Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, making it ideal for battery-powered and power-sensitive applications.
  • Operating Conditions: It operates over a standard voltage range of 2.3V to 5.5V and a temperature range of -40°C to 85°C, ensuring reliability across diverse environments.
  • Programmable via In-Circuit Serial Programming™ (ICSP™): This allows for programming after placement in the final circuit, offering flexibility in the development and updates.

Applications:

The PIC16F1823-I/P is versatile enough for a broad spectrum of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and IoT devices. Its robust feature set and adaptability make it an excellent choice for designers looking for a microcontroller that balances performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1848 $50.9568
39+ $2.6132 $101.9148
60+ $2.5315 $151.8900
82+ $2.4499 $200.8918
106+ $2.3682 $251.0292
142+ $2.1232 $301.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,252 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess