EN
  • EN
  • DE

PIC16F1784-E/PT

Part No PIC16F1784-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
The number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number PIC16F1784
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 755629-PIC16F1784-E/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1784-E/PT CAD Model

Description

Microchip Technology PIC16F1784-E/PT Microcontroller

The PIC16F1784-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and flexibility in a wide range of applications. This 8-bit microcontroller is designed with Microchip's advanced RISC architecture, providing a perfect solution for designers looking for a device with easy-to-use features and advanced peripherals integrated into a single package.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC16F1784-E/PT offers an enhanced operational frequency up to 32 MHz, allowing for rapid processing and response times in complex applications. It comes with a substantial 7 KB of flash memory, which is ideal for accommodating robust program code, and 512 bytes of EEPROM for data that requires non-volatile storage.

One of the standout features of this MCU is its extensive range of peripherals. It includes up to 35 I/O pins, which gives designers the flexibility to connect a variety of external devices. The device also incorporates advanced analog features, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals. Additionally, it boasts three operational amplifiers, which can be used for sensor interfacing or for constructing analog filters and amplifiers within the system.

The PIC16F1784-E/PT also supports various communication protocols, including I2C, SPI, and EUSART, which are essential for building interconnected systems. This enables the microcontroller to communicate with sensors, actuators, other microcontrollers, and even complex modules like GPS receivers or Bluetooth modules.

Microchip Technology has equipped this MCU with an array of safety features, including Brown-out Reset (BOR), Power-on Reset (POR), and a Watchdog Timer (WDT), ensuring reliable operation under varying conditions. The device also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Overall, the PIC16F1784-E/PT is an excellent choice for developers who require a robust, feature-rich microcontroller for applications such as automation systems, consumer electronics, automotive components, and much more. Its combination of power, flexibility, and integrated peripherals makes it a versatile and reliable component for any embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess