EN
  • EN
  • DE

ACS108-5SA

Part No ACS108-5SA
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.8A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Bulk
Part Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Maximum) 800mA
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 25mA
Configuration Single
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 766975-ACS108-5SA
Popularity Medium
Supply and Demand Status Balance
Family Name ACS108-5SA
Introduction Date November 19, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACS108-5SA CAD Model

Description

STMicroelectronics ACS108-5SA - Overvoltage Protected AC Switch

The ACS108-5SA from STMicroelectronics is a cutting-edge AC switch that integrates a plethora of features, making it an ideal choice for a wide range of applications where AC line switching is required. This device is part of the ACS108 family and is specifically designed to provide efficient control of AC loads with currents up to 0.8 A.

Key Features

  • Overvoltage Protection: The ACS108-5SA is equipped with a built-in overvoltage protection circuit, safeguarding the switch against transient voltage spikes and surges, which are common in AC line applications.
  • High Surge Capability: With its impressive surge capability, this component can handle high-energy transients, ensuring reliable operation under harsh conditions.
  • Logic Level Compatibility: The gate input is compatible with logic level signals, making it easy to interface with microcontrollers and other logic devices without the need for additional level-shifting components.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, thereby enhancing its reliability and lifespan.
  • Zero Gate Current: The zero gate current requirement allows for low power consumption, making the ACS108-5SA an energy-efficient solution for AC switching applications.
  • Snubberless™ Technology: STMicroelectronics' proprietary Snubberless™ technology eliminates the need for external snubber circuits, simplifying design and reducing component count.

Applications

The ACS108-5SA is suitable for a variety of applications, including:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial controls for motors, fans, and pumps
  • Lighting systems, including smart lighting controls
  • Power tools and office equipment

With its robust design and comprehensive protection features, the ACS108-5SA is a versatile component that can enhance the performance and reliability of any AC load control system. Its ease of use and integration into existing designs make it a popular choice for designers looking to create compact and efficient electronic solutions.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess