EN
  • EN
  • DE

1N1128A

Part No 1N1128A
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V DO203AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Voltage - Forward (Vf) (Max) @ If 2.2 V @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538945-1N1128A
Ultra Librarian 3D Model Ultra Librarian 1N1128A CAD Model

Description

The 1N1128A is a robust semiconductor device from Microchip Technology, designed to cater to a broad range of electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Reliability: Built with the precision and durability that Microchip is known for, the 1N1128A offers consistent performance and a long operational lifespan.
  • Versatile Application: This component is suitable for a variety of circuits, including power supplies, voltage regulators, and protection circuits, making it a versatile choice for designers and engineers.
  • Stable Operation: The 1N1128A is designed to maintain its functionality across a wide range of temperatures and operating conditions, ensuring stable operation in diverse environments.

Product Specifications

Parameter Value Package Type Standard, suitable for through-hole mounting Maximum Repetitive Reverse Voltage Specified by manufacturer Forward Continuous Current Specified by manufacturer Operating Temperature Range Specified by manufacturer Storage Temperature Range Specified by manufacturer

The 1N1128A is not just a component; it is a building block that empowers the electronics of today and tomorrow. Its reliability and flexibility make it an ideal choice for both prototyping and mass production. Whether you are working on a complex industrial system or a simple DIY project, the 1N1128A from Microchip Technology can be the foundation of your circuit's success.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation or contact their support team for technical assistance.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0632 $96.1264
3+ $39.4365 $118.3095
4+ $38.2041 $152.8164
6+ $36.9717 $221.8302
7+ $35.7394 $250.1758
10+ $32.0422 $320.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess