Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 18
Family Name PIC16F1709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848714-PIC16F1709-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1709-I/ML CAD Model

Description

Product Overview: PIC16F1709-I/ML

The PIC16F1709-I/ML is a versatile microcontroller unit (MCU) from Microchip Technology, renowned for its remarkable features that make it ideal for a wide range of applications. This 8-bit MCU is part of the PIC16F170X family, which is celebrated for its low power consumption, robust performance, and integrated peripherals that are designed to reduce design complexity and system cost.

Key Features

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that ensures fast and efficient processing, making it suitable for handling complex algorithms and control tasks.
  • Memory: It comes with 14 KB of flash program memory, which provides ample space for application code, and 1 KB of RAM for data storage, allowing for robust and dynamic applications.
  • EEPROM: The MCU includes 256 bytes of EEPROM, offering reliable data storage even after power cycles, which is essential for configuration settings and non-volatile data storage.
  • I/O Pins: It offers up to 17 general-purpose I/O pins, providing flexibility for interfacing with sensors, actuators, and other electronic components.
  • Timers and Communication: The device features various timers, and communication peripherals like I2C, SPI, and UART, facilitating easy integration into embedded systems and enabling communication with other devices.
  • Analog Features: The PIC16F1709-I/ML boasts integrated analog features including an analog-to-digital converter (ADC) with Computation (ADC2) for advanced control applications, and multiple PWM outputs for precise control of actuators.
  • Temperature Range: This MCU operates over an extended temperature range, ensuring reliable performance in harsh environments.

Package and Quality

The PIC16F1709-I/ML is offered in a 28-pin QFN package, which is ideal for space-constrained applications. The 'I' in the part number signifies an industrial temperature range, and the 'ML' suffix indicates the QFN package type. As with all Microchip products, this MCU is manufactured to high-quality standards, ensuring reliability and longevity in your applications.

Applications

With its robust feature set, the PIC16F1709-I/ML is well-suited for a variety of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its integrated features and ease of use make it a go-to choice for designers looking for a cost-effective yet powerful MCU solution.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5759 $50.1831
22+ $4.5751 $100.6522
34+ $4.4321 $150.6914
47+ $4.2891 $201.5877
61+ $4.1462 $252.9182
81+ $3.7173 $301.1013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,956 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention