EN
  • EN
  • DE

PIC16F1579-I/SS

Part No PIC16F1579-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1579
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1084958-PIC16F1579-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1579-I/SS CAD Model

Description

The PIC16F1579-I/SS is an 8-bit microcontroller from Microchip Technology that features a 14KB Flash program memory, 1KB RAM, four 16-bit PWMs, and a 12-bit ADC. It is a member of the PIC16(L)F157x family, which combines the capabilities of 16-bit PWMs with analog to suit a variety of applications.

The PIC16F1579-I/SS is a popular choice for a wide range of applications, including:

  • Industrial control and automation: The PIC16F1579-I/SS can be used to control motors, sensors, and other devices in industrial applications. For example, it can be used to control the speed of a motor in a factory or to monitor the temperature of a process.
  • Consumer electronics: The PIC16F1579-I/SS can be used in a variety of consumer electronics devices, such as remote controls, toys, and kitchen appliances. For example, it can be used to control the buttons on a remote control or to adjust the temperature on a coffee maker.
  • Automotive: The PIC16F1579-I/SS can be used in a variety of automotive applications, such as engine control, braking systems, and safety features. For example, it can be used to control the fuel injection system in an engine or to monitor the speed of a vehicle.

The PIC16F1579-I/SS is a versatile and powerful microcontroller that can be used in a wide range of applications. It is easy to program and use, and it is available in a variety of packages, making it a good choice for a variety of designs.

Here is a more detailed description of some of the key features of the PIC16F1579-I/SS:

  • Four 16-bit PWMs: The PIC16F1579-I/SS features four 16-bit PWMs, which can be used to control motors, servos, and other devices with high precision. The PWMs can also be used to generate complex waveforms, such as sine waves and triangle waves.
  • 12-bit ADC: The PIC16F1579-I/SS features a 12-bit ADC, which can be used to convert analog signals to digital signals. This allows the PIC16F1579-I/SS to monitor sensors and other analog devices.
  • Wide supply voltage range: The PIC16F1579-I/SS can operate with a supply voltage range of 2.3V to 5.5V, making it suitable for a wide range of applications.
  • Low power consumption: The PIC16F1579-I/SS is a low-power microcontroller, making it ideal for battery-powered applications.

The PIC16F1579-I/SS is a popular choice for a wide range of applications due to its versatility, power, and ease of use. It is easy to program using the MPLAB IDE and there are a variety of development tools available from Microchip and other vendors.

Here are some examples of applications that can be implemented using the PIC16F1579-I/SS:

  • LED lighting: The PIC16F1579-I/SS can be used to control LED lights, such as the LED lights on a Christmas tree or the LED lights in a car. The PIC16F1579-I/SS can be used to control the brightness, color, and pattern of the LED lights.
  • Stepper motor control: The PIC16F1579-I/SS can be used to control stepper motors, such as the stepper motors in a CNC machine or a 3D printer. The PIC16F1579-I/SS can be used to control the speed, direction, and position of the stepper motors.
  • Power supply control: The PIC16F1579-I/SS can be used to control power supplies, such as the power supply in a computer or a television. The PIC16F1579-I/SS can be used to control the output voltage and current of the power supply.
  • Temperature control: The PIC16F1579-I/SS can be used to control the temperature of devices, such as the temperature of a furnace or an oven. The PIC16F1579-I/SS can be used to monitor the temperature and adjust the heating or cooling elements to maintain the desired temperature.

 

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5380 $50.7600
49+ $2.0825 $102.0425
75+ $2.0174 $151.3050
103+ $1.9523 $201.0869
133+ $1.8873 $251.0109
178+ $1.6920 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess