EN
  • EN
  • DE

PIC16F15344T-I/GZ

Part No PIC16F15344T-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F15344
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F15344T-I/GZ-ND,PIC16F15344T-I/GZCT,PIC16F15344T-I/GZDKR,PIC16F15344T-I/GZTR
Standard Package 3,300
Win Source Part Number 1322659-PIC16F15344T-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F15344T-I/GZ CAD Model

Description

The PIC16F15344T-I/GZ is a versatile and powerful microcontroller from Microchip Technology, designed for a wide range of applications that demand low power consumption and high performance. This microcontroller is part of the PIC16F family, renowned for their ease of use and robust feature set, making them ideal for projects that range from simple to complex.

Key Features

  • Core: The device features a 8-bit PIC core with a maximum CPU speed of 32 MHz, providing a good balance between power consumption and processing capabilities.
  • Memory: It comes with 7 KB of Flash memory for program storage and 512 Bytes of RAM for data, which is ample for a variety of applications.
  • I/O Pins: The microcontroller offers up to 17 general-purpose I/O pins, giving designers flexibility in interfacing with various peripherals.
  • Timers: Multiple timers are included, such as a 16-bit timer, an 8-bit timer, and several smaller timers, suitable for precise event timing and waveform generation.
  • Analog-to-Digital Converter: It features a 10-bit ADC with up to 12 channels, enabling the microcontroller to interface with analog sensors and perform analog input tasks.
  • Communication Interfaces: The device supports essential communication protocols including I2C, SPI, and EUSART, which are crucial for serial communication with other devices.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to 125°C, ensuring reliability under extreme conditions.
  • Packaging: It is available in a compact UQFN package, which is suitable for space-constrained applications.

Applications

The PIC16F15344T-I/GZ is highly suited for applications in automotive, consumer electronics, industrial control systems, and Internet of Things (IoT) devices. Its low power consumption and rich set of peripherals make it an excellent choice for battery-operated devices, sensor nodes, and smart control systems.

Conclusion

With its robust architecture, comprehensive feature set, and extensive support resources, the PIC16F15344T-I/GZ from Microchip Technology is an excellent choice for developers looking to create efficient and reliable embedded systems. Its adaptability and performance capabilities ensure that it can meet the demands of a wide array of applications, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,462 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess