EN
  • EN
  • DE

PIC16F1509T-I/SS

Part No PIC16F1509T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Number of I/O 17
Family Name PIC16F1509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1509T-I/SSCT, PIC16F1509T-I/SSDKR, PIC16F1509T-I/SSTR, PIC16F1509T-I/SS-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849211-PIC16F1509T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1509T-I/SS CAD Model

Description

Microchip Technology PIC16F1509T-I/SS

The PIC16F1509T-I/SS is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low power consumption. It is an ideal choice for projects that require an intelligent touch sensing, general-purpose control, or advanced peripheral integration.

The device operates at a voltage range of 2.0V to 5.5V, allowing for flexible power management and compatibility with both battery-powered and line-powered applications. With a temperature range from -40°C to +125°C, the PIC16F1509T-I/SS is resilient and suitable for use in harsh environmental conditions.

This microcontroller features a 14 KB Flash program memory, 512 bytes of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage. The PIC16F1509T-I/SS also includes a variety of peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), two Comparators with Voltage Reference, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), and two Capture/Compare/PWM (CCP) modules.

For connectivity and interface options, the PIC16F1509T-I/SS supports I2C, SPI, and EUSART, which allows for easy communication with other microcontrollers, sensors, and peripherals. The microcontroller's 17 I/O pins can be used for a multitude of functions, providing the versatility needed for complex designs.

The PIC16F1509T-I/SS also comes with enhanced safety features, including Power-On Reset (POR), Power-Up Timer (PWRT), Oscillator Start-Up Timer (OST), Brown-Out Reset (BOR), and Watchdog Timer (WDT) to ensure reliable operation under varying conditions.

Encased in a 20-pin SSOP package, the PIC16F1509T-I/SS is designed for space-constrained applications while still offering robust functionality. Its integrated features and Microchip's support make it a go-to solution for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5338 $53.6830
80+ $1.2585 $100.6800
125+ $1.2192 $152.4000
170+ $1.1799 $200.5830
220+ $1.1406 $250.9320
295+ $1.0226 $301.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess