EN
  • EN
  • DE

PIC16F1518-I/MV

Part No PIC16F1518-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28UQFN / PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1518
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1518IMV
Standard Package 91
Win Source Part Number 1084948-PIC16F1518-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1518-I/MV CAD Model

Description

Microchip Technology's PIC16F1518-I/MV Microcontroller

The PIC16F1518-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features that cater to a wide array of applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and reliability in various electronic projects and commercial products.

At the heart of the PIC16F1518-I/MV is a powerful 8-bit processor that can operate at a maximum frequency of 32 MHz. It comes with a rich set of peripherals, including 28 KB of Flash memory for program storage, 2 KB of RAM for data handling, and 256 bytes of EEPROM for non-volatile memory storage. These memory options provide ample space and flexibility for complex applications and firmware updates.

The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing it to interface with analog sensors and devices seamlessly. It also features two comparators, a 5-bit Digital-to-Analog Converter (DAC), and numerous communication interfaces such as I²C, SPI, and EUSART, which enable easy connectivity with other microcontrollers, sensors, and peripheral devices.

For enhanced functionality, the PIC16F1518-I/MV includes various timers, including three 8-bit timers and one 16-bit timer, which are essential for time-related operations like pulse width modulation (PWM) for motor control or creating time delays. Additionally, it offers up to 35 I/O pins, providing the flexibility to interface with a wide range of external components.

Designed for operation in a broad voltage range of 1.8V to 5.5V, this MCU is suitable for battery-operated and portable devices. The PIC16F1518-I/MV comes in a 28-pin UQFN package, which is ideal for space-constrained applications. With its extended temperature range, the device ensures reliable performance in diverse environments, making it an excellent choice for industrial, automotive, and consumer electronics.

Overall, the PIC16F1518-I/MV by Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of memory, analog and digital peripherals, and communication interfaces to drive sophisticated and multipurpose electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0842 $50.0208
59+ $1.7101 $100.8959
91+ $1.6567 $150.7597
125+ $1.6033 $200.4125
162+ $1.5498 $251.0676
216+ $1.3895 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,307 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess