EN
  • EN
  • DE

74LVT652PW,112

Part No 74LVT652PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 121727-74LVT652PW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT652PW,112 CAD Model

Description

Product Overview: 74LVT652PW,112 by NXP Semiconductors

The 74LVT652PW,112 is a high-performance, low-voltage Octal Transceiver manufactured by NXP Semiconductors. This integrated circuit is designed to provide bidirectional interfacing between two buses in a communication or computing application. The device is part of NXP's LVT series, which is known for its low-voltage operation and tolerance to higher drive currents, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant I/Os.

Key Features:

  • Bus Interface: The 74LVT652PW,112 features an octal transceiver with 3-state outputs, allowing for bidirectional communication between two buses.
  • Logic Level Compatibility: With 3.3V logic level compatibility and 5V tolerant inputs, this device can interface with both 3.3V and 5V logic without the need for additional level shifting.
  • Power Consumption: The device has a low power consumption profile, which is ideal for power-sensitive applications.
  • High-Speed Operation: It is capable of operating at high speeds, making it suitable for high-performance data transfer applications.
  • Package: The 74LVT652PW,112 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications:

The NXP 74LVT652PW,112 is versatile and can be used in a variety of applications, including:

  • Bus interface or bus extension applications.
  • Data communication between different logic levels.
  • Computing systems where high-speed data transfer is required.
  • Networking equipment and telecommunications.
  • Industrial control systems where low power and high-speed operation are needed.

Technical Specifications:

The technical specifications of the 74LVT652PW,112 include:

  • Supply Voltage (Vcc): 3.3V ± 0.3V
  • Input Voltage Level for High Logic (VIH): 2.0V minimum
  • Input Voltage Level for Low Logic (VIL): 0.8V maximum
  • Output Current (IO): ±24 mA
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the NXP 74LVT652PW,112 octal transceiver is a reliable and high-performance solution for facilitating communication between different bus systems in a wide range of electronic applications. Its low-voltage operation and high-speed capabilities make it a preferred choice for modern digital interfacing challenges.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess