EN
  • EN
  • DE

PIC16F1509T-I/SO

Part No PIC16F1509T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1509
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1509T-I/SO-ND,PIC16F1509T-I/SOCT,PIC16F1509T-I/SOTR,PIC16F1509T-I/SODKR
Standard Package 1,600
Win Source Part Number 1322569-PIC16F1509T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1509T-I/SO CAD Model

Description

Microchip Technology's PIC16F1509T-I/SO

The PIC16F1509T-I/SO is a high-performance, 8-bit microcontroller from the renowned Microchip Technology. This versatile MCU is part of the PIC16F family, known for its excellent power efficiency and flexibility, making it an ideal choice for a wide range of applications in the embedded systems domain.

Encased in an SOIC-20 package, the PIC16F1509T-I/SO is designed to operate over the industrial temperature range, with a temperature grade of -40°C to +85°C, ensuring reliability in harsh environments. This microcontroller integrates 14 KB of flash memory, which is ample space for storing your application code, and 512 bytes of EEPROM, providing long-term data storage without the need for external memory components.

With 1 KB of RAM, the PIC16F1509T-I/SO offers enough working memory for data-intensive operations. It also boasts a rich set of peripherals, including an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), two Comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and a Capture/Compare/PWM (CCP) module for advanced timing and control operations.

The device operates at a voltage range of 2.0V to 5.5V, making it versatile for various power supply configurations. Its low power consumption makes it particularly suitable for battery-operated devices. The microcontroller also features Power-Saving Sleep mode, which significantly reduces power consumption during idle periods.

Programmability is one of the PIC16F1509T-I/SO's strong suits, with support for in-circuit serial programming (ICSP) and the ability to be programmed with Microchip's MPLAB X Integrated Development Environment (IDE). This facilitates rapid development and debugging of applications, accelerating time-to-market for your projects.

Whether you're designing consumer electronics, automotive systems, or industrial control applications, the PIC16F1509T-I/SO offers the perfect blend of performance, power efficiency, and peripheral integration. Its robust feature set and ease of use make it a top choice among engineers and designers seeking a dependable microcontroller for their next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0938 $52.5946
40+ $2.5385 $101.5400
61+ $2.4592 $150.0112
85+ $2.3799 $202.2915
109+ $2.3005 $250.7545
146+ $2.0625 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess