EN
  • EN
  • DE

PIC16F1503T-I/SL

Part No PIC16F1503T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 026766-PIC16F1503T-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-I/SL CAD Model

Description

The PIC16F1503T-I/SL is a high-performance, low-power microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This 14-pin device is part of Microchip's extensive PIC16 family, known for their ease of use and advanced features tailored for a variety of applications.

Key Features

  • Core: The PIC16F1503T-I/SL features an enhanced Mid-range 8-bit core with 14 instructions. It operates at speeds up to 20 MHz and has an interrupt capability with automatic context save.
  • Memory: It comes equipped with 3.5 KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of data memory (RAM), ensuring ample space for complex programs and data storage.
  • I/O and Peripherals: This microcontroller includes 12 I/O pins with individual direction control, high current sink/source for direct LED drive, and an array of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), PWM modules, and comparators.
  • Communication: For versatile communication capabilities, the PIC16F1503T-I/SL supports serial communication via USART, SPI, and I2C.
  • Temperature Range: The industrial temperature range of -40°C to +85°C makes it suitable for operation in harsh environments.
  • Power Management: The device features Power-Saving Sleep mode, an ultra-low-power wake-up, and a wide operating voltage range from 2.0V to 5.5V, allowing for flexible power management and battery-powered applications.

Applications

The PIC16F1503T-I/SL is ideal for a broad range of applications, including consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices. Its robust feature set and flexibility make it a go-to solution for designers looking for a reliable and cost-effective microcontroller.

Package and Quality

Encased in a small-outline integrated circuit (SOIC) package, the PIC16F1503T-I/SL is designed for surface-mount technology (SMT) assembly processes. Microchip Technology ensures high standards of quality and reliability, with each device undergoing rigorous testing before shipment.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8561 $51.3660
145+ $0.7025 $101.8625
225+ $0.6805 $153.1125
305+ $0.6586 $200.8730
395+ $0.6366 $251.4570
530+ $0.5708 $302.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess