EN
  • EN
  • DE

PIC16F1503T-E/SL

Part No PIC16F1503T-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC16F Series 3.5 KB Flash 128 B RAM 20 MHz 8-Bit Microcontroller - SOIC-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Frequency 20 MHz
Memory Size 3.5 kB
Memory Type FLASH
Number of I/Os 11
RoHS Non-Compliant
Win Source Part Number 980373-PIC16F1503T-E/SL
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-E/SL CAD Model

Description

Microchip Technology's PIC16F1503T-E/SL Microcontroller

The PIC16F1503T-E/SL is a high-performance, 8-bit microcontroller from the reputable Microchip Technology. This compact yet powerful MCU is part of the PIC16F family, known for its versatility and efficiency in a wide range of applications. The PIC16F1503T-E/SL is designed to cater to the needs of embedded systems where space and power consumption are critical considerations.

At the heart of this microcontroller is a precision 16 MHz internal oscillator that provides a reliable clock source for the device, eliminating the need for external clock components and thus reducing the overall system cost and complexity. The device operates on a wide voltage range from 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

One of the standout features of the PIC16F1503T-E/SL is its enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which allows for efficient program execution and interrupt handling. It boasts 3.5 KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of RAM, providing ample space for application code and data storage.

The microcontroller includes versatile peripherals such as an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two PWM modules, and a comparator module, which enable it to handle various analog and timing-related tasks. Additionally, it supports various serial communication protocols, including I2C, SPI, and EUSART, which are essential for interfacing with other ICs, sensors, and devices.

For enhanced safety and reliability, the PIC16F1503T-E/SL incorporates features like Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) that ensure stable operation during power-up sequences. There is also a Brown-Out Reset (BOR) feature to protect the device during unexpected voltage dips.

Designed with a focus on ease of use, this microcontroller comes in a 14-pin SOIC package, which is widely used and familiar to most engineers. Whether you are designing consumer electronics, automotive systems, or IoT devices, the PIC16F1503T-E/SL from Microchip Technology is a reliable choice that offers a perfect balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1014 $50.4336
58+ $1.7242 $100.0036
90+ $1.6703 $150.3270
124+ $1.6165 $200.4460
160+ $1.5626 $250.0160
215+ $1.4009 $301.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess