EN
  • EN
  • DE

MAX4533CAP+

Part No MAX4533CAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 175 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Voltage - Supply, Single (V+) 9 V ~ 36 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Max) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 20nA
Crosstalk -66dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 142783-MAX4533CAP+
Ultra Librarian 3D Model Ultra Librarian MAX4533CAP+ CAD Model

Description

Maxim Integrated MAX4533CAP+ Overview

The MAX4533CAP+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to operate as a precision analog switch. This device features a single 8-channel multiplexer (mux) configuration, which allows it to efficiently manage multiple analog signals with a single chip. The MAX4533CAP+ is ideal for applications that require accurate signal routing, such as data acquisition systems, test equipment, and communication devices.

Key Features and Benefits

  • Low-Voltage Operation: The MAX4533CAP+ operates from a single +2.7V to +12V power supply, or dual ±2.7V to ±6V supplies, making it suitable for portable and battery-powered applications.
  • Low On-Resistance: It offers low on-resistance (100Ω max), which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: The device provides excellent signal isolation characteristics, with crosstalk and off-isolation parameters that enhance the performance of the overall system.
  • ESD Protection: The MAX4533CAP+ includes ESD protection diodes on all mux input/output (I/O) lines, safeguarding the device from electrostatic discharge events.
  • Single 8-Channel Configuration: With its single 8-channel mux design, the MAX4533CAP+ allows for the efficient routing of eight different analog signals through a single device.
  • Break-Before-Make Switching: The device features break-before-make switching action, which prevents momentary shorting of channels during transitions.
  • TTL/CMOS-Compatible Control Inputs: Control inputs are compatible with both TTL and CMOS logic levels, ensuring easy integration with digital systems.

Applications

The MAX4533CAP+ is versatile and can be used in a wide array of applications, including:

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Instrumentation

Product Specifications

The MAX4533CAP+ is available in a 20-pin SSOP package, which provides a compact footprint for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial environments. With its combination of low power consumption, high ESD protection, and precise signal handling, the MAX4533CAP+ is a reliable choice for designers looking to optimize their analog signal routing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess