EN
  • EN
  • DE

PIC16CR54C-04/SO

Part No PIC16CR54C-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348546-PIC16CR54C-04/SO
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16CR54C-04/SO CAD Model

Description

The PIC16CR54C-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a seamless integration of features for a wide range of applications. This microcontroller is part of the PIC family, renowned for their low cost, high performance, and versatility in various electronic systems.

Key Features:

  • CPU: The device is built around a powerful PIC architecture with a precision 4 MHz internal oscillator that provides reliable timing for control applications.
  • Memory: Equipped with 512 words of EPROM, it offers ample space for program storage, making it suitable for a variety of complex tasks and algorithms.
  • I/O Ports: It features 13 I/O pins that can be configured for various input and output functions, giving designers the flexibility to connect to a wide array of peripherals and sensors.
  • Instruction Set: The PIC16CR54C-04/SO supports a versatile instruction set that enables efficient handling of tasks with a minimum number of instructions, leading to faster execution and reduced power consumption.
  • Package: The device comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.
  • Power Management: It includes power-saving features like a wide operating voltage range and power-on reset, ensuring reliable operation under varying power conditions.

Applications:

The PIC16CR54C-04/SO microcontroller is suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Smart sensors
  • Home automation devices
  • Custom embedded systems

Conclusion:

With its robust set of features, the PIC16CR54C-04/SO from Microchip Technology is an excellent choice for designers who require a dependable and flexible microcontroller. Its combination of memory, I/O options, and power efficiency makes it a versatile solution for a multitude of embedded applications. Whether for prototyping or mass production, the PIC16CR54C-04/SO stands out as a microcontroller that can meet the demands of modern electronic design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess