EN
  • EN
  • DE

PIC16C77-04I/P

Part No PIC16C77-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 40-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC16C77
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C77-04I/P-NDR, PIC16C7704IP
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889413-PIC16C77-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C77-04I/P CAD Model

Description

Microchip Technology PIC16C77-04I/P Microcontroller

The PIC16C77-04I/P is a high-performance, 8-bit microcontroller from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This particular model is part of the larger PIC16CXX family, which is renowned for its user-friendly interface, robust instruction set, and flexible features that cater to a diverse set of programming needs.

Key to the PIC16C77-04I/P's design is its CMOS technology, which ensures low power consumption while maintaining high-speed processing capabilities. The microcontroller operates at a frequency of 4 MHz, providing a balanced combination of speed and power efficiency for time-sensitive and power-conscious applications.

The device is equipped with a substantial 8 KB of on-board program memory, allowing for the storage of complex programs and routines. Additionally, with 368 bytes of RAM, the PIC16C77-04I/P can handle data-intensive operations, making it suitable for tasks that require quick data manipulation and storage.

One of the standout features of the PIC16C77-04I/P is its 33 I/O (input/output) pins, which provide ample connectivity options for peripheral devices. This makes the microcontroller an excellent choice for interfacing with sensors, actuators, and other components in embedded systems. Furthermore, the inclusion of two timers, a synchronous serial port for SPI and I2C communication, and a USART for serial communication, adds to the microcontroller's flexibility, allowing it to adapt to various communication protocols and timing requirements.

The PIC16C77-04I/P is also equipped with an analog-to-digital converter (ADC) with 8 channels, facilitating the direct input of analog signals for processing and analysis. This feature is particularly useful in applications such as sensor data acquisition and control systems where analog signals are prevalent.

For durability and reliability, the microcontroller is packaged in a 40-pin PDIP (Plastic Dual In-line Package), ensuring robust physical protection and ease of integration into a range of circuit boards. Its operational temperature range of -40°C to +85°C allows for deployment in environments with varying temperatures without compromising performance.

In summary, the PIC16C77-04I/P from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a multitude of embedded systems applications. Its comprehensive feature set, combined with its low power consumption and robust packaging, make it a smart choice for developers looking to create efficient and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1420 $55.2780
20+ $5.0396 $100.7920
31+ $4.8821 $151.3451
43+ $4.7246 $203.1578
55+ $4.5671 $251.1905
74+ $4.0947 $303.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess