EN
  • EN
  • DE

PIC16C73B-20I/SO

Part No PIC16C73B-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237894-PIC16C73B-20I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16C73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20I/SO CAD Model

Description

Microchip Technology PIC16C73B-20I/SO Microcontroller

The PIC16C73B-20I/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and performance in a wide range of embedded applications. This microcontroller is part of the PIC16CXX family, which is well-known for its user-friendly interface and robust instruction set that make it ideal for developers looking to integrate efficient control in their designs.

With its high-speed processor running at 20MHz, the PIC16C73B-20I/SO offers swift execution of instructions, allowing for real-time processing capabilities which are crucial in time-sensitive applications. The device comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while still providing ample I/O options for interfacing with sensors, actuators, and other peripherals.

The microcontroller features 7KB of on-chip program memory and 192 bytes of RAM, giving developers enough space to run complex programs and handle data efficiently. Additionally, it is equipped with 192 bytes of EEPROM, which provides non-volatile storage for critical data that must be preserved between power cycles.

One of the key advantages of the PIC16C73B-20I/SO is its rich set of integrated peripherals, which include:

  • 5-channel, 8-bit Analog-to-Digital Converter (ADC) - allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Two Capture/Compare/PWM modules - which can be used for advanced timing and control applications such as motor control and waveform generation.
  • Serial Communication Interface - which supports protocols like RS-232, RS-485, and more, enabling the microcontroller to communicate with other devices or computer systems.

For applications where reliability is critical, the PIC16C73B-20I/SO operates within an extended temperature range of -40°C to +85°C, ensuring stable performance even under harsh conditions. Moreover, its low-power consumption makes it an excellent choice for battery-operated or power-sensitive devices.

Whether you're designing industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC16C73B-20I/SO from Microchip Technology provides a compact, feature-rich solution that can meet the demands of your sophisticated projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9821 $50.9463
8+ $13.9340 $111.4720
12+ $13.4986 $161.9832
16+ $13.0631 $209.0096
20+ $12.6277 $252.5540
27+ $11.3214 $305.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess