The Souriau SMS12 series is a range of robust and reliable circular connectors designed for demanding industrial applications. These connectors are known for their rugged construction, environmental sealing, and secure locking mechanisms, making them suitable for use in harsh environments where vibration, moisture, and extreme temperatures are present. The SMS12 series offers a variety of contact arrangements and mounting options to meet diverse application needs.
Applications:
- Industrial automation equipment
- Robotics
- Transportation systems (rail, automotive)
- Military and aerospace applications
- Medical devices
- Instrumentation and control systems
Features:
- Rugged metal shell: Provides excellent mechanical protection and durability.
- Environmental sealing: Protects against dust, moisture, and other contaminants.
- Secure locking mechanism: Ensures a reliable connection even under vibration.
- Various contact arrangements: Offers flexibility to accommodate different signal and power requirements.
- Multiple mounting options: Available in various mounting styles for easy integration into different systems.
- High current carrying capacity: Suitable for power applications.
- Wide operating temperature range: Withstands extreme temperatures.
- RoHS compliant: Meets environmental regulations.
Benefits:
- Reliable Performance: Rugged construction and secure locking mechanism ensure a reliable connection in demanding environments, minimizing downtime and maintenance costs.
- Environmental Protection: Environmental sealing protects against dust, moisture, and other contaminants, extending the life of the connector and the connected equipment.
- Versatile Application: Various contact arrangements and mounting options provide flexibility to accommodate different application needs.
- Easy Installation: Multiple mounting options and a user-friendly design simplify installation.
- Long Service Life: High-quality materials and robust construction ensure a long service life, reducing the total cost of ownership.
- Safety and Compliance: RoHS compliance ensures that the connector meets environmental regulations.
The Souriau SMS12 series connectors are a reliable and versatile solution for demanding industrial applications. Their rugged construction, environmental sealing, and secure locking mechanism make them an excellent choice for ensuring a reliable connection in harsh environments. With various contact arrangements and mounting options available, the SMS12 series can be easily integrated into a wide range of systems and equipment. They are often used in applications where uninterrupted signal and power transmission is critical, such as in industrial automation, transportation, and military systems.