EN
  • EN
  • DE

PIC16C72A-20/SP

Part No PIC16C72A-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237878-PIC16C72A-20/SP
Manufacturer Homepage www.microchip.com
Family Name PIC16C72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20/SP CAD Model

Description

The PIC16C72A-20/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is a powerful computing device that offers a versatile solution for a wide range of embedded applications. This microcontroller is a member of Microchip's extensive PIC family, known for its user-friendly interface, low power consumption, and high reliability.

Key Features:

  • CPU: The PIC16C72A-20/SP operates at 20 MHz clock speed, providing a robust processing platform with a typical instruction execution time of 200 ns.
  • Program Memory: It comes with 3.5 KB of on-board program memory, which is sufficient for handling complex algorithms and control tasks.
  • Data Memory: The device includes 128 bytes of RAM for data storage and 64 bytes of EEPROM for non-volatile memory storage, allowing for efficient data management.
  • I/O Ports: It features 22 I/O pins, which are highly configurable and suitable for interfacing with a variety of peripherals and external modules.
  • Timers: Equipped with two timers, the microcontroller provides precise timing and measurement capabilities that are essential for real-time applications.
  • Communication Peripherals: It supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other devices.
  • Power Supply: The PIC16C72A-20/SP operates within a voltage range of 4.0V to 5.5V, making it compatible with most standard power supplies and battery-operated systems.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The device is available in a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for breadboards and can be easily integrated into both prototyping and production environments.

Applications:

The versatility of the PIC16C72A-20/SP makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the PIC16C72A-20/SP is a reliable choice for designers and engineers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1224 $55.6120
11+ $9.1260 $100.3860
17+ $8.8409 $150.2953
24+ $8.5557 $205.3368
31+ $8.2705 $256.3855
41+ $7.4149 $304.0109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess