Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 300V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 211561-SDURF1030CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDURF1030CTR CAD Model

Description

The SMC Diode Solutions SDURF1030CTR is a fast recovery diode that is designed for use in electronic projects.

  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Package: ITO-220AB
  • Voltage - DC Reverse (Vr) (Max): 300V
  • Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
  • Reverse Recovery Time (trr): 45ns
  • Current - Reverse Leakage @ Vr: 30μA @ 300V
  • Win Source Part Number: 211561-SDURF1030CTR

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to €0.3307
ECAD model for MURD620CT
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to €0.0262
ECAD model for BAT54SLT1
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Lowest to €17.0956
ECAD model for STTH10002TV2
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4472 €46.9601
250+ €0.3670 €91.7408
385+ €0.3555 €136.8756
530+ €0.3441 €182.3619
685+ €0.3325 €227.7942
915+ €0.2981 €272.7882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,919 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention