EN
  • EN
  • DE

PIC16C67-20/PQ

Part No PIC16C67-20/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16C67
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655170-PIC16C67-20/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C67-20/PQ CAD Model

Description

Microchip Technology PIC16C67-20/PQ

The PIC16C67-20/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the PIC16CXX family, known for its versatility and reliability in a wide range of applications. It is designed to deliver more power with fewer instructions, enabling developers to create cost-effective and power-efficient solutions for industrial, automotive, and consumer electronics markets.

The PIC16C67-20/PQ operates at a maximum frequency of 20MHz, providing a robust platform for applications requiring fast processing and responsiveness. It comes in a 44-pin QFP (Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on the PCB (Printed Circuit Board).

This microcontroller is equipped with a substantial 8KB of program memory, making it capable of handling complex programs and algorithms. It also features 368 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, which can be used to store configuration settings or small amounts of data that must be preserved during power cycles.

The PIC16C67-20/PQ boasts a rich set of peripherals including:

  • 33 I/O (Input/Output) ports for versatile interfacing with external devices.
  • An 8-bit timer and two 16-bit timers to aid in timing and counting operations.
  • A Capture/Compare/PWM (Pulse Width Modulation) module for enhanced control over motor applications and other tasks requiring precise timing control.
  • Analog features include an 8-channel Analog-to-Digital Converter (ADC) for interfacing with sensors and other analog signals.
  • Serial Communication via USART for RS-232, RS-485, and other serial protocols, facilitating communication with other microcontrollers, computers, and peripherals.

With its power-saving SLEEP mode, the PIC16C67-20/PQ is also optimized for low-power applications, ensuring efficient operation in battery-powered devices. The microcontroller also supports a wide operating voltage range from 4.0V to 5.5V, providing flexibility in power supply design.

Programming and debugging are made easy with Microchip's MPLAB development environment, which supports a range of programmers and debuggers. The PIC16C67-20/PQ is also supported by a vast array of development tools and software libraries, which can accelerate the development process and reduce time to market for your products.

In summary, the PIC16C67-20/PQ from Microchip Technology is a robust, feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess