EN
  • EN
  • DE

PIC16C54T-XT/SS

Part No PIC16C54T-XT/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 045818-PIC16C54T-XT/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54T-XT/SS CAD Model

Description

Microchip Technology's PIC16C54T-XT/SS Microcontroller

The PIC16C54T-XT/SS is a high-performance, CMOS fully-static 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. With its compact size and versatile features, it is ideal for applications in automotive, industrial, appliances, and consumer electronics that require reliable control and processing capabilities in a small footprint.

Key Features:

  • Memory: The device comes with 512 words of EPROM program memory, making it suitable for small to medium complexity applications. It also features 25 bytes of data RAM and 12 bytes of data EEPROM for efficient data storage and manipulation.
  • Operating Speed: The PIC16C54T-XT/SS operates at a speed of up to 4 MHz, offering a good balance between power consumption and processing capability. This speed is well-suited for a variety of timing-sensitive tasks.
  • I/O Ports: It is equipped with 12 I/O pins, providing ample interfacing capabilities with other peripherals and sensors. These general-purpose I/O pins are highly configurable to meet the needs of various application requirements.
  • Instruction Set: A rich instruction set of 33 instructions is available, which makes programming the microcontroller straightforward and efficient. The simple yet powerful instructions enable complex functions to be implemented with minimal code.
  • Temperature Range: The microcontroller is designed to operate over an extended temperature range, making it suitable for harsh environments. The 'T' in the product name indicates a temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • Packaging: The PIC16C54T-XT/SS comes in a small-outline SSOP (Shrink Small Outline Package) with 20 pins, which is beneficial for space-constrained applications.
  • Power-saving Features: It includes power-saving features such as a power-down mode and a wide operating voltage range, which help in extending battery life for portable applications.

Whether you're developing a simple automation system or a sophisticated control mechanism, the PIC16C54T-XT/SS provides a reliable and cost-effective solution. Its robust design and comprehensive features make it a versatile choice for designers who require a microcontroller that can perform consistently in a variety of challenging conditions.

For more detailed technical specifications and application support, please refer to the datasheet and resources provided by Microchip Technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess