EN
  • EN
  • DE

PIC16C58B-20/SS

Part No PIC16C58B-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series | IC MCU 8BIT 3KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals POR, WDT
The number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Date RAM Size 73 x 8
Supply Voltage 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number PIC16C58B
Manufacturer Pack Quantity 67
MSL Level 3 (168 Hours)
Win Source Part Number 725982-PIC16C58B-20/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-20/SS CAD Model

Description

Microchip Technology's PIC16C58B-20/SS Microcontroller

The PIC16C58B-20/SS is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect balance of power, efficiency, and versatility for a wide range of embedded applications. With its SSOP (Shrink Small Outline Package) form factor, this microcontroller is an ideal choice for space-constrained projects that require a reliable and robust control solution.

Key Features:

  • Clock Speed: The device operates at a clock speed of 20 MHz, providing swift processing capabilities for time-sensitive tasks.
  • Program Memory: It comes with a substantial 2KB of onboard EPROM for program storage, allowing for complex and feature-rich firmware development.
  • I/O Pins: The microcontroller offers 12 versatile input/output pins, enabling it to interface with a variety of peripherals and sensors.
  • Instruction Set: The PIC16C58B-20/SS utilizes a powerful and efficient instruction set that enables quick execution of commands with minimal power consumption.
  • Power-Saving Modes: It features multiple power-saving modes, which help in reducing power consumption during idle periods, making it suitable for battery-powered applications.

Applications:

The versatility of the PIC16C58B-20/SS makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The PIC16C58B-20/SS microcontroller is backed by Microchip's extensive technical support and documentation, ensuring that developers have all the resources they need to successfully integrate this microcontroller into their projects.

Whether you are an experienced engineer or a hobbyist working on a DIY project, the PIC16C58B-20/SS offers a flexible and cost-effective solution that can meet the demands of your innovative applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess