EN
  • EN
  • DE

PIC16C54-XT/P

Part No PIC16C54-XT/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061697-PIC16C54-XT/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54-XT/P CAD Model

Description

Microchip Technology PIC16C54-XT/P Microcontroller

The PIC16C54-XT/P microcontroller from Microchip Technology is a member of the renowned PIC microcontrollers family, which has been widely adopted for a variety of embedded system applications. This high-performance CMOS fully-static 8-bit microcontroller packs a robust feature set in a compact 18-pin DIP (Dual In-line Package), making it ideal for space-constrained applications.

The device operates at an extended temperature range, ensuring reliable performance under varying environmental conditions. With a typical operating voltage range of 3V to 5.5V, the PIC16C54-XT/P is designed for versatility and can be integrated into both low and standard voltage circuits.

Key Features:

  • Program Memory: The PIC16C54-XT/P comes with 512 words of EPROM program memory, providing enough space for simple to moderately complex programs and routines.
  • Central Processing Unit: The device boasts a single-cycle instruction engine, allowing operations to be carried out quickly and efficiently, which is critical for real-time applications.
  • I/O Ports: It includes 12 general-purpose I/O pins, giving designers the flexibility to interface with a wide range of peripherals and sensors.
  • Timer: An integrated 8-bit timer helps with event timing and pulse width measurement, which is essential for tasks that require precise timing control.
  • Frequency: The microcontroller supports a precision internal oscillator with a frequency of up to 20 MHz, providing a reliable clock source for the execution of instructions.
  • Power-Saving Modes: Features such as power-saving Sleep mode and a wide operating voltage range make it suitable for low-power and battery-operated applications.

The PIC16C54-XT/P is a versatile and cost-effective solution for many embedded control applications. Its robust instruction set, combined with the wide operating voltage and temperature ranges, make it an excellent choice for industrial controls, consumer products, automotive applications, and more. Whether you are designing a new system or updating an existing one, the PIC16C54-XT/P offers the performance and features needed to meet the demands of your embedded design.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9954 $55.9678
16+ $6.5603 $104.9648
24+ $6.3553 $152.5272
33+ $6.1503 $202.9599
43+ $5.9453 $255.6479
57+ $5.3303 $303.8271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess