EN
  • EN
  • DE

PIC12LF1840T39A-I/ST

Part No PIC12LF1840T39A-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC FSK 310/433MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Series PIC®
Package Tube
Product Status Active
Programmable Verified
Frequency 310MHz, 433MHz, 868MHz, 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 16.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC12LF1840
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 845528-PIC12LF1840T39A-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840T39A-I/ST CAD Model

Description

Microchip Technology PIC12LF1840T39A-I/ST Microcontroller

The PIC12LF1840T39A-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications that require low-power operation, compact design, and robust functionality. This microcontroller is part of the PIC12 family, known for their versatility and ease of use, making them ideal for hobbyists, educators, and professionals alike.

At the heart of the PIC12LF1840T39A-I/ST lies a powerful PIC architecture that can operate at a maximum frequency of 32 MHz, providing ample processing power for time-sensitive tasks and complex algorithms. The device is equipped with 7 KB of flash memory, allowing for substantial program storage, and 256 bytes of RAM for efficient data handling. Additionally, it boasts 256 bytes of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved between power cycles.

This microcontroller features an array of integrated peripherals that enhance its capabilities without the need for external components. These include:

  • Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
  • Integrated Oscillator with 31 kHz to 32 MHz Range
  • Four Channel 10-bit Analog-to-Digital Converter (ADC) for analog input
  • Two PWM Modules for precise control over motor speed and LED dimming
  • MI2C, SPI, and EUSART for serial communication
  • Complementary Waveform Generator (CWG) for complex waveform production
  • Numerous I/O Pins for interfacing with sensors, actuators, and other devices

One of the standout features of the PIC12LF1840T39A-I/ST is its XLP (eXtreme Low Power) technology, which allows for efficient power management and extends battery life in portable applications. This makes it especially suitable for wearables, IoT devices, and remote sensors where power consumption is critical.

The microcontroller comes in a TSSOP-14 package, which is small enough to fit into space-constrained designs while still providing enough pins for essential functions. The operating voltage range of 1.8V to 3.6V gives designers the flexibility to use different power sources without compromising performance.

Overall, the PIC12LF1840T39A-I/ST from Microchip Technology is a highly versatile and reliable microcontroller that offers a perfect balance between power consumption, processing capability, and integrated features for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6488 $50.8392
22+ $4.6349 $101.9678
34+ $4.4901 $152.6634
47+ $4.3453 $204.2291
60+ $4.2004 $252.0240
80+ $3.7659 $301.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess