EN
  • EN
  • DE

PIC12LF1822T-I/MF

Part No PIC12LF1822T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 1088197-PIC12LF1822T-I/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1822T-I/MF CAD Model

Description

Microchip Technology's PIC12LF1822T-I/MF Microcontroller

The PIC12LF1822T-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This 8-bit MCU is based on the PIC architecture and is part of Microchip's enhanced Mid-range core product line, offering increased performance and reduced power consumption.

Key Features:

  • Core: The device features an enhanced Mid-range 8-bit CPU with a 14-bit instruction set, which provides a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 3.5 KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of RAM, allowing for efficient storage of code and data.
  • Speed: The MCU operates at a clock speed of up to 32 MHz, providing robust processing power for a variety of tasks.
  • Low-Power Operation: The PIC12LF1822T-I/MF supports multiple sleep modes to minimize power consumption, making it ideal for battery-powered or energy-harvesting applications.
  • I/O and Peripherals: It is equipped with 6 I/O pins and a range of integrated peripherals, including an ADC, comparators, PWM modules, and communication modules like I2C, SPI, and USART, which enable versatile interfacing with external components.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Packaging: This MCU is available in an 8-pin UDFN package, allowing for a minimal footprint on printed circuit boards (PCBs).

Applications:

The PIC12LF1822T-I/MF is highly suited for a diverse range of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Medical devices
  • Wearable technology

With its combination of performance, integrated features, and low-power operation, the PIC12LF1822T-I/MF from Microchip Technology is an excellent choice for designers looking to optimize their embedded systems without compromising on functionality or efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1726 $50.7616
39+ $2.6032 $101.5248
60+ $2.5218 $151.3080
82+ $2.4405 $200.1210
106+ $2.3591 $250.0646
142+ $2.1151 $300.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess