EN
  • EN
  • DE

PIC12LC509A-04I/SM

Part No PIC12LC509A-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 41 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number PIC12LC509
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12LC509A-04ISM,PIC12LC509A-04ISM-NDR
Standard Package 90
Win Source Part Number 1318887-PIC12LC509A-04I/SM
Ultra Librarian 3D Model Ultra Librarian PIC12LC509A-04I/SM CAD Model

Description

The PIC12LC509A-04I/SM is a highly integrated microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, power efficiency, and versatility. Designed for a broad range of applications, this 8-bit MCU is an ideal choice for embedded systems that require low power consumption and minimal space.

Key Features

  • CPU: 8-bit fully static CMOS technology
  • Speed: 4 MHz internal oscillator
  • Program Memory: 1.5KB of on-board EPROM
  • Data Memory: 41 bytes of RAM
  • I/O Pins: 6 general purpose I/O pins
  • Timers: One 8-bit timer and watchdog timer
  • Operating Voltage: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 8-pin Small Outline Integrated Circuit (SOIC)

Advanced Integration

The PIC12LC509A-04I/SM MCU integrates several advanced features that make it a self-contained solution for many applications. With its internal 4 MHz oscillator, there is no need for external clock sources, which simplifies design and reduces component count. The MCU also includes an on-chip voltage regulator, which ensures stable operation over its specified voltage range.

Power Management

Microchip Technology has designed the PIC12LC509A-04I/SM with power management as a priority. It features multiple sleep modes, allowing for reduced power consumption during idle periods. This makes it particularly well-suited for battery-powered devices, where prolonging battery life is crucial.

Application Versatility

Thanks to its compact size and feature set, the PIC12LC509A-04I/SM is ideal for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its programmability and I/O capabilities enable it to handle tasks ranging from simple timing operations to more complex system management functions.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC12LC509A-04I/SM is no exception, with its robust design ensuring reliable performance in demanding environments. Furthermore, developers can take advantage of Microchip's extensive support network, including comprehensive documentation, development tools, and active user communities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess