EN
  • EN
  • DE

PIC12LC508AT-04/SN197

Part No PIC12LC508AT-04/SN197
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348497-PIC12LC508AT-04/SN197
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LC508AT-04/SN197 CAD Model

Description

Microchip Technology PIC12LC508AT-04/SN197 Microcontroller

The PIC12LC508AT-04/SN197 is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, designed to deliver advanced features and robust capabilities in a compact package. This microcontroller is part of Microchip's renowned PIC series, known for their versatility and efficiency in a wide range of embedded applications.

With a small 8-pin SOIC (Small Outline Integrated Circuit) footprint, the PIC12LC508AT-04/SN197 is ideal for space-constrained applications while still offering a rich set of features. It operates at a nominal frequency of 4 MHz, providing a balanced combination of processing speed and power consumption, suitable for battery-operated and low-power devices.

Key Features:

  • Program Memory: The device comes with 768 words of on-chip program memory, allowing for the implementation of complex logic without the need for external memory components.
  • Data Memory: It includes 25 bytes of data RAM, providing sufficient space for variables and runtime data handling.
  • I/O Ports: The microcontroller features 5 general-purpose I/O pins, which can be configured as inputs or outputs, providing flexibility for interfacing with other circuit components.
  • Timer: An 8-bit timer is available, which can be used for event counting or generating time delays, enhancing the microcontroller's control capabilities.
  • Watchdog Timer: An on-board watchdog timer helps in maintaining system integrity by resetting the microcontroller in case of software anomalies or malfunction.
  • Oscillator: The PIC12LC508AT-04/SN197 supports an external RC oscillator, offering a simple and cost-effective clock solution.
  • Low-Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for low-power applications, featuring power-saving modes like sleep mode.
  • Programming: The device is programmable via Microchip's well-established programming tools and supports in-circuit serial programming (ICSP) for ease of development and updates.

The PIC12LC508AT-04/SN197 is a versatile microcontroller that is perfect for applications such as personal healthcare devices, small appliances, security systems, and other embedded systems that require a compact, yet powerful microcontroller solution. Its robust feature set, combined with Microchip's support and resources, make it a go-to choice for engineers and designers looking for a reliable and cost-effective microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2084 $66.2520
65+ $1.8122 $117.7930
100+ $1.7556 $175.5600
140+ $1.6990 $237.8600
180+ $1.6424 $295.6320
240+ $1.4726 $353.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess