EN
  • EN
  • DE

SN74AUC1G74YEPR

Part No SN74AUC1G74YEPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-16733-1,296-16733-2R,296-16733-2,296-16733-1,-296-16733-1,296-16733-1R,-296-16733-1R,-SN74AUC1G74YEPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258551-SN74AUC1G74YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G74YEPR CAD Model

Description

Texas Instruments SN74AUC1G74YEPR Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74AUC1G74YEPR from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop with a direct clear input. This integrated circuit is part of Texas Instruments' advanced ultra-low power Schottky (AUC) family, designed for optimal performance in 0.8-V to 2.7-V VCC operation, making it particularly suitable for battery-operated and portable applications where power efficiency is crucial.

Key Features:

  • Low Power Consumption: The device is optimized for very low static and dynamic power consumption, reducing the overall power footprint of the system it is integrated into.
  • High Speed: Despite its low power usage, it does not compromise on speed, offering fast switching characteristics that are essential for high-frequency applications.
  • Small Footprint: Housed in a compact DSBGA package, the SN74AUC1G74YEPR is ideal for space-constrained applications.
  • Operational Versatility: It can be used in a variety of digital circuits, including storage registers, counters, and control circuits.

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 0.8V to 2.7V
Operating Temperature Range (TA) -40°C to 85°C
Package Type DSBGA
Output Current - High/Low 8 mA / 8 mA

The SN74AUC1G74YEPR is a versatile component that is highly reliable and delivers consistent performance, making it an excellent choice for designers looking for a flip-flop that can operate in a wide range of conditions while maintaining a low power profile. Its advanced design and robust functionality make it a preferred choice for modern electronics where efficiency and compactness are paramount.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess