EN
  • EN
  • DE

PIC12F609T-I/SN

Part No PIC12F609T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F609TISN, PIC12F609T-I/SNDKR, PIC12F609T-I/SNCT, PIC12F609T-I/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889336-PIC12F609T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F609T-I/SN CAD Model

Description

Microchip Technology's PIC12F609T-I/SN Microcontroller

The PIC12F609T-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from consumer electronics to industrial control systems. This compact, yet powerful device is part of Microchip's renowned PIC microcontroller family, which is known for its ease of use, versatility, and reliability.

Key Features:

  • Core: The PIC12F609T-I/SN is built around an 8-bit PIC architecture that provides a perfect balance between performance and power consumption.
  • Memory: It comes with 1.75KB of flash program memory, 64 bytes of EEPROM data memory, and 128 bytes of RAM, which is sufficient for a variety of simple to moderately complex applications.
  • Speed: This MCU operates at a speed of up to 20 MHz, ensuring responsive and efficient processing for time-sensitive tasks.
  • I/O Pins: The device features 6 GPIO pins that can be configured for various input/output functionalities, offering flexibility in interfacing with external peripherals.
  • Analog-to-Digital Converter (ADC): It comes with a 10-bit ADC that allows the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Communication: The MCU supports serial communication via an integrated USART module, facilitating easy data transfer between devices.
  • Operating Voltage: The PIC12F609T-I/SN operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCU is available in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC12F609T-I/SN makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Medical devices
  • Power management systems

With its robust feature set and Microchip's commitment to quality, the PIC12F609T-I/SN is a reliable and cost-effective solution for developers looking to integrate a capable microcontroller into their design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0077 $50.3850
125+ $0.8269 $103.3625
190+ $0.8010 $152.1900
260+ $0.7752 $201.5520
335+ $0.7494 $251.0490
450+ $0.6718 $302.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess