EN
  • EN
  • DE

PIC12F510T-I/SN

Part No PIC12F510T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SOIC / MCU 8-bit PIC RISC 1.5KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 38 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 026761-PIC12F510T-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F510
Introduction Date July 05, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F510T-I/SN CAD Model

Description

Microchip Technology's PIC12F510T-I/SN

The PIC12F510T-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This compact yet powerful 8-bit MCU is part of Microchip's renowned PIC12 family, known for its versatility and reliability in a wide range of applications. The PIC12F510T-I/SN is particularly suitable for automation, consumer electronics, automotive, and industrial control systems where space is at a premium and low power consumption is crucial.

Key Features:

  • Core: The MCU is built around a PIC architecture with a precision 8-bit, fully-static, flash-based CMOS technology.
  • Memory: It comes equipped with 1.5KB of flash program memory and 41 bytes of data RAM, providing ample space for simple to moderately complex applications.
  • I/O Pins: The device offers 6 GPIO pins, which can be configured as input or output, providing flexibility in interfacing with external devices.
  • Operating Voltage: With an operating voltage range of 2.0V to 5.5V, the PIC12F510T-I/SN is designed to function efficiently in both low-power and standard-power scenarios.
  • Speed: It boasts an internal oscillator with a nominal frequency of 8MHz, which can be tuned by the user, allowing for a wide range of speed options to match specific application requirements.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The MCU is available in an 8-pin SOIC package, making it easy to integrate into various PCB designs without requiring a large footprint.
  • Analog Features: It includes an integrated 4-channel, 8-bit analog-to-digital converter (ADC), enhancing its capability to process analog signals and making it ideal for sensor interfacing.
  • Additional Peripherals: The PIC12F510T-I/SN also features a comparator and a programmable weak pull-up on GPIO pins, which add to its versatility.

The MCU's robust instruction set, low-power sleep mode, and wide operating voltage make the PIC12F510T-I/SN a highly efficient choice for designers looking to optimize their system's performance and power consumption.

Whether you're developing a simple LED controller, a battery-operated device, or a more complex system requiring analog input and signal processing, the PIC12F510T-I/SN from Microchip Technology provides the perfect blend of features to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8937 $56.8110
65+ $1.5538 $100.9970
100+ $1.5053 $150.5300
140+ $1.4567 $203.9380
180+ $1.4081 $253.4580
240+ $1.2625 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess