EN
  • EN
  • DE

PIC12F510-I/SNVAO

Part No PIC12F510-I/SNVAO
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description 8 Pin 1.5 KB Std Flash 38 RAM 6 I/O Pb Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178311-PIC12F510-I/SNVAO
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F510-I/SNVAO CAD Model

Description

Product Overview

The PIC12F510-I/SNVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a small footprint, low power consumption, and versatile I/O options. This MCU is a member of Microchip's renowned PIC12F series, which is well-suited for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Core: The PIC12F510-I/SNVAO is built around an 8-bit PIC microcontroller core with a maximum operating speed of 8 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 1.5 KB of flash program memory, allowing for efficient code storage, and 41 bytes of data RAM for variable storage.
  • I/O Pins: The device offers 6 general-purpose I/O pins, which can be configured for a variety of functions and applications.
  • Analog-to-Digital Converter (ADC): An integrated 4-channel 10-bit ADC allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: It includes an 8-bit timer and a watchdog timer, both of which help in managing timing tasks and ensuring system reliability.
  • Operating Voltage: The MCU operates at a voltage range of 2.0V to 5.5V, offering flexibility for different power supply designs and ensuring compatibility with both battery-powered and line-powered applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Packaging: The PIC12F510-I/SNVAO is available in an 8-pin SOIC package, which is well-suited for space-constrained applications.

Applications

With its robust feature set, the PIC12F510-I/SNVAO MCU is an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Power Management Systems
  • Small-Scale Robotics

Overall, the PIC12F510-I/SNVAO from Microchip Technology is a versatile and reliable microcontroller that offers a perfect blend of performance, power efficiency, and functionality for a multitude of embedded system applications.

You May Also Be Interested in

PLX
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
NANYA
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Mitsubishi
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess