EN
  • EN
  • DE

CY7C150-15DC

Part No CY7C150-15DC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 1K X 4 Cache SRAM 15 Ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054271-CY7C150-15DC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C150-15DC CAD Model

Description

The CY7C150-15DC is a high-speed CMOS static RAM (SRAM) device from Cypress Semiconductor. It is organized as 4K x 4 bits, providing a total memory capacity of 16 Kbits. The '-15' in the part number indicates an access time of 15 ns, making it suitable for applications requiring fast data retrieval. The 'DC' likely refers to the package type and possibly temperature range.

Applications

  • Cache memory
  • Buffer memory
  • Data storage in embedded systems
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features

  • High-speed access time: 15 ns access time for fast data retrieval.
  • 4K x 4-bit organization: Provides a memory capacity of 16 Kbits.
  • CMOS technology: Low power consumption.
  • Single 5V power supply: Simplified power supply requirements.
  • TTL-compatible inputs and outputs: Easy interface with other TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in various package options: Flexibility in system design and assembly.

Benefits

  • High performance: Fast access time enables high-speed data processing.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to use: TTL compatibility simplifies integration with other components.
  • Reliable operation: Cypress Semiconductor is known for producing high-quality and reliable memory devices.

Additional Details

The CY7C150-15DC operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic devices. The device typically includes an automatic power-down feature that reduces power consumption when the chip is deselected. Specific details regarding the package type (DC) and temperature range would be found in the Cypress Semiconductor datasheet for this part number. The SRAM utilizes standard CMOS process technology, known for its low power consumption and high performance. Its use in cache memory improves system performance significantly by enabling faster access to frequently used data.

You May Also Be Interested in

Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
TDK Corporation
Lowest to $0.2420
TDK Corporation
Lowest to $0.2312
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess