EN
  • EN
  • DE

PIC12F510-I/P

Part No PIC12F510-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin, 8-Bit Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 38 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1237756-PIC12F510-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC12F510
Introduction Date July 05, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F510-I/P CAD Model

Description

Microchip Technology's PIC12F510-I/P Microcontroller

The PIC12F510-I/P is a highly integrated microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact and powerful MCU is part of Microchip's extensive PIC family, known for their exceptional performance, reliability, and versatility in a wide range of applications. The PIC12F510-I/P is designed to be a cost-effective solution for embedded systems, with a focus on low-power consumption and small footprint applications.

At the heart of the PIC12F510-I/P lies an 8-bit processor core, with a maximum operating speed of 8 MHz. It comes in a 8-pin PDIP (Plastic Dual-In-line Package) that is suitable for through-hole mounting, which makes it an excellent choice for prototyping and small-scale production. The MCU is also available in SOIC and MSOP packaging options for surface-mount applications.

The device boasts an impressive array of integrated features, including:

  • 1.5KB of flash memory for program storage, ensuring ample space for most simple to moderate complexity applications.
  • 41 bytes of data RAM, providing sufficient temporary storage for runtime operations.
  • 25 bytes of EEPROM, allowing for data retention between power cycles, ideal for storing configuration parameters or small amounts of data.
  • Six I/O pins, which can be configured as input or output, providing flexibility in interfacing with external components such as sensors, actuators, and communication devices.
  • An integrated 8-bit analog-to-digital converter (ADC), enabling the MCU to interface directly with analog sensors and convert their signals into digital values for processing.
  • One comparator, which can be used for simple analog signal comparison tasks, such as threshold detection or signal monitoring.
  • Programmable weak pull-ups on I/O pins, which eliminate the need for external resistors in many cases, simplifying circuit design.
  • Internal oscillator, which reduces the need for external clock components, saving space and cost.

The PIC12F510-I/P operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices. Its power-saving features include a wide range of sleep modes, allowing designers to optimize power consumption for their specific application requirements.

Microchip provides comprehensive development support for the PIC12F510-I/P, including software tools like MPLAB X IDE and MPLAB Code Configurator, as well as hardware tools like in-circuit debuggers and programmers. This support ensures a smooth development process from initial design to final production.

In summary, the PIC12F510-I/P from Microchip Technology is a robust and versatile microcontroller that is ideal for a variety of low-power and space-constrained applications. Its extensive feature set and development support make it a great choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8122 $52.7930
155+ $0.6664 $103.2920
235+ $0.6456 $151.7160
325+ $0.6247 $203.0275
415+ $0.6039 $250.6185
555+ $0.5415 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,615 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess