EN
  • EN
  • DE
  • IT

ADS1147IPW

Part No ADS1147IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit Analog-to-Digital Converters for Temperature Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate 2k
Number of Inputs 2, 3
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 105°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1141603-ADS1147IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1147
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1147IPW CAD Model

Description

Overview of Texas Instruments ADS1147IPW

The Texas Instruments ADS1147IPW is a precision, low-power, 16-bit analog-to-digital converter (ADC) that is designed to meet the stringent requirements of industrial and instrumentation applications. Featuring a delta-sigma architecture, this ADC provides a high level of accuracy and noise performance, making it an ideal choice for applications such as temperature sensing, pressure measurement, and process control.

Key Features

  • High Resolution: The ADS1147IPW offers a 16-bit resolution which ensures precise data conversion, capturing the smallest signal variations with high fidelity.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma ADC, and an internal oscillator, which simplifies design and reduces external component count.
  • Multiple Input Channels: This device supports four differential or seven single-ended input channels, offering flexibility for various sensor types and configurations.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low current draw, which is crucial for battery-powered and remote sensing devices.
  • Programmable Data Rates: Users can select from a range of data rates to optimize speed and resolution according to application needs.
  • Interface: It features a SPI-compatible serial interface for easy communication with microcontrollers and digital systems.

Applications

The ADS1147IPW is highly versatile and can be used in a wide array of applications, including:

  • Industrial process controls
  • Temperature monitoring systems with RTDs, thermocouples, and thermistors
  • Pressure measurement devices
  • Medical instrumentation
  • Weigh scales and load cells

Package and Quality

The device comes in a compact TSSOP-16 package that allows for efficient use of board space. Manufactured by Texas Instruments, a leader in semiconductor solutions, the ADS1147IPW is built to high-quality standards, ensuring reliable performance in demanding industrial environments.

With its robust feature set and high precision, the Texas Instruments ADS1147IPW stands out as a top choice for professionals seeking an ADC that delivers both accuracy and efficiency in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6821 $58.4105
11+ $9.5853 $105.4383
17+ $9.2858 $157.8586
23+ $8.9863 $206.6849
29+ $8.6867 $251.9143
39+ $7.7881 $303.7359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess