EN
  • EN
  • DE

PIC12F1572T-I/MF

Part No PIC12F1572T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 061673-PIC12F1572T-I/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1572T-I/MF CAD Model

Description

Product Overview: PIC12F1572T-I/MF

The PIC12F1572T-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This MCU belongs to Microchip's extensive PIC family, specifically the PIC12F series, which is well-suited for a variety of applications ranging from simple to complex embedded systems.

The PIC12F1572T-I/MF operates with an enhanced mid-range core with 14-bit architecture, ensuring efficient processing and execution of instructions. With a wide operating voltage range of 2.3V to 5.5V, this MCU is highly adaptable to different power environments and is particularly useful for battery-operated applications.

This device comes with 3.5KB of flash memory, providing ample space for program storage, and 256 bytes of EEPROM, which allows for data storage that is persistent across power cycles. The 512 bytes of RAM ensure smooth operation and data handling during runtime.

One of the standout features of the PIC12F1572T-I/MF is its integrated peripherals. It includes four 10-bit Analog-to-Digital Converters (ADC) for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks. Additionally, it boasts two PWM modules, making it an excellent choice for control applications such as motor control and LED dimming.

The MCU is equipped with an internal oscillator, which eliminates the need for external clock sources, thereby reducing the overall system cost and complexity. It also supports various communication protocols, including I2C, SPI, and UART, which are critical for serial communication with other devices and peripherals.

For enhanced system safety and reliability, the PIC12F1572T-I/MF features Brown-out Reset, Power-On Reset, and a Watchdog Timer. These functions safeguard the system from erratic behavior due to unexpected power fluctuations or software anomalies.

The package type for this MCU is a 16-pin QFN, offering a compact footprint that is ideal for space-constrained applications. The temperature range for this industrial-grade device is -40°C to +85°C, ensuring robust performance in challenging environmental conditions.

In summary, the PIC12F1572T-I/MF from Microchip Technology is a powerful and versatile MCU that delivers exceptional performance and reliability for a wide array of applications, all in a small package.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8275 $50.8950
44+ $2.3200 $102.0800
67+ $2.2475 $150.5825
92+ $2.1750 $200.1000
119+ $2.1025 $250.1975
160+ $1.8850 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess