EN
  • EN
  • DE

PIC12F1572-I/RF

Part No PIC12F1572-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (3x3)
Family Name PIC12F1572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889326-PIC12F1572-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-I/RF CAD Model

Description

Product Overview: PIC12F1572-I/RF from Microchip Technology

The PIC12F1572-I/RF is a highly capable member of Microchip Technology's extensive range of microcontrollers. Designed with versatility in mind, this compact and powerful integrated circuit is ideal for a variety of embedded applications. It is part of the PIC12F series, which is well-known for its low-power consumption, making it a suitable choice for battery-operated and power-sensitive designs.

At the heart of the PIC12F1572-I/RF is a precision 8-bit microcontroller that operates at a nominal voltage range of 2.3V to 5.5V, ensuring functionality across various power supplies. This microcontroller comes with an integrated RF (Radio Frequency) transmitter, which makes it perfect for wireless communication applications. The RF feature is particularly useful in remote control systems, telemetry, and wireless sensor networks, where reliable data transmission is crucial.

The device is equipped with an enhanced mid-range core with 49 Instruction, 16 Stack Levels. It boasts 3.5 KB of flash memory to store your program code and 256 bytes of RAM for data processing. Additionally, it contains 128 bytes of EEPROM, which provides storage for non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC12F1572-I/RF is its integrated peripherals. It includes four channels of 10-bit Analog-to-Digital Converters (ADC), which allow for precise measurement of analog signals. This is particularly beneficial for sensor interfacing and monitoring tasks. The microcontroller also offers various communication interfaces, such as I2C, SPI, and UART, which provide versatile options for connecting to other devices and modules.

For timing-sensitive operations, the PIC12F1572-I/RF includes a 32 MHz internal oscillator, two PWM modules, and various timers. This ensures accurate timing for tasks such as motor control, LED dimming, and other time-critical applications. It also features a Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), which contribute to the stability and reliability of the system during power-up sequences.

Overall, the PIC12F1572-I/RF is a robust and feature-rich microcontroller that provides a cost-effective solution for designers looking to implement RF communication with minimal external components. Its small form factor, combined with its extensive feature set, makes it an excellent choice for space-constrained and feature-rich applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6753 $51.0777
22+ $4.6567 $102.4474
34+ $4.5112 $153.3808
46+ $4.3657 $200.8222
60+ $4.2201 $253.2060
80+ $3.7836 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,071 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess