EN
  • EN
  • DE

ATSAMD20J15A-MU

Part No ATSAMD20J15A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ARM-Based Microcontroller | IC MCU 32BIT 32KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
The number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number ATSAMD20J15
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 729672-ATSAMD20J15A-MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J15A-MU CAD Model

Description

Microchip Technology ATSAMD20J15A-MU

The ATSAMD20J15A-MU is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver advanced connectivity and power efficiency for modern embedded applications. This microcontroller is part of the SAM D20 series, which is based on the 32-bit ARM Cortex-M0+ processor, providing a perfect blend of performance and energy efficiency.

With a maximum CPU speed of 48MHz, the ATSAMD20J15A-MU offers ample processing power for a wide range of applications, from industrial control systems to consumer electronics. It comes equipped with 32KB of in-system self-programmable flash memory, allowing for robust and flexible firmware development, and 4KB of SRAM, which provides the necessary space for efficient data manipulation and storage.

The device operates within a voltage range of 1.62V to 3.6V, making it ideal for battery-powered and portable applications where power consumption is critical. Its power-saving features include idle and standby sleep modes, which significantly reduce the power usage when the device is not performing active tasks.

The ATSAMD20J15A-MU boasts a rich set of peripherals, including a 6-channel Direct Memory Access (DMA) controller, which allows for hardware-accelerated data transfers without CPU intervention, and up to six Serial Communication Modules (SERCOM) that can be configured as UART/USART, SPI, or I²C interfaces. This flexibility enables designers to tailor the communication capabilities of the microcontroller to their specific application needs.

Additional features include a 12-bit analog-to-digital converter (ADC) with up to 20 channels, providing precise analog signal measurement, and a 10-bit digital-to-analog converter (DAC) for accurate analog signal generation. The device also includes a variety of timers, counters, and a real-time counter, which can be used for time-critical tasks and event management.

The ATSAMD20J15A-MU comes in a 32-pin QFN package, which is suitable for space-constrained applications. Its robust design and comprehensive features make it an excellent choice for designers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess