EN
  • EN
  • DE

PIC18LF24K50-I/SP

Part No PIC18LF24K50-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18LF24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889708-PIC18LF24K50-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K50-I/SP CAD Model

Description

Product Overview: PIC18LF24K50-I/SP

The PIC18LF24K50-I/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for versatility and power efficiency, this MCU is a perfect choice for a wide range of applications, from industrial control systems to consumer electronics. The PIC18LF24K50-I/SP is part of Microchip's extensive PIC18 family, known for their robust architecture and enhanced features.

Key Features

  • Core: PIC18 with an 8-bit architecture that offers a perfect balance between processing power and ease of use.
  • Speed: This MCU operates at a maximum frequency of 48 MHz, providing swift execution of instructions and capable of handling complex tasks efficiently.
  • Memory: It comes with 16 KB of Flash memory for program storage, along with 768 bytes of EEPROM and 1 KB of RAM for data storage.
  • I/O Pins: The device includes 25 general-purpose I/O pins, giving developers flexibility in interfacing with various peripherals and custom circuits.
  • Communication Interfaces: It is equipped with multiple communication interfaces, including USB 2.0, I2C, SPI, and USART, which allow for easy connectivity with other devices and systems.
  • Power Management: The PIC18LF24K50-I/SP is designed for low-power operation, with a wide operating voltage range of 1.8V to 3.6V, making it suitable for battery-powered applications.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCU is available in a 28-pin SPDIP (Plastic Dual In-line Package), which is ideal for prototyping and small-scale production.

Applications

The versatility of the PIC18LF24K50-I/SP makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control and monitoring
  • Medical devices
  • Consumer electronics

Whether you're designing a sophisticated industrial system or a simple DIY project, the PIC18LF24K50-I/SP provides a reliable, cost-effective solution with its rich set of features and Microchip's renowned support and resources.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess