EN
  • EN
  • DE

PIC12F509-I/SN

Part No PIC12F509-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.5KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube / IC MCU 8BIT 1.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 41 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 026760-PIC12F509-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F509
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F509-I/SN CAD Model

Description

Microchip Technology's PIC12F509-I/SN Microcontroller

The PIC12F509-I/SN is a versatile and compact microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This powerful and efficient microcontroller is part of Microchip's extensive PIC family, known for their ease of use and robust performance in a wide variety of applications.

Encased in an 8-pin SOIC package, the PIC12F509-I/SN offers a perfect blend of power and size, making it ideal for space-constrained applications. It operates on a wide voltage range of 2.0V to 5.5V, providing flexibility for various power supply conditions and ensuring reliable operation across diverse environments.

Core Features:

  • 8-bit Processor: At its core, the PIC12F509-I/SN features an 8-bit CPU, allowing for efficient processing of simple control tasks.
  • Program Memory: It comes with 1.5KB of flash program memory, which is ample for basic applications and offers the advantage of being reprogrammable, thus facilitating updates and iterations.
  • RAM and EEPROM: The device includes 41 bytes of RAM and 64 bytes of EEPROM data memory, providing essential storage for volatile and non-volatile data.
  • GPIO Pins: With 6 general-purpose I/O pins, users can interface with a variety of peripherals and sensors, enhancing the microcontroller's adaptability to different tasks.
  • Integrated Oscillator: A built-in 4 MHz oscillator reduces the need for external components, thus saving space and cost.
  • Power-saving Features: The PIC12F509-I/SN has power-saving sleep mode capabilities, which is crucial for battery-powered or energy-efficient devices.

Applications:

The microcontroller is well-suited for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Personal Care Appliances

With its robust instruction set, versatile features, and compact form factor, the PIC12F509-I/SN from Microchip Technology is an excellent choice for designers looking for a cost-effective yet powerful microcontroller for their embedded projects.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9477 $58.4310
65+ $1.5982 $103.8830
100+ $1.5482 $154.8200
135+ $1.4983 $202.2705
175+ $1.4483 $253.4525
235+ $1.2985 $305.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess