EN
  • EN
  • DE

PIC24HJ128GP506A-I/PT

Part No PIC24HJ128GP506A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210152-PIC24HJ128GP506A-I/PT
Family Name PIC24HJ128GP506A
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP506A-I/PT CAD Model

Description

Microchip Technology PIC24HJ128GP506A-I/PT Microcontroller

The PIC24HJ128GP506A-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. This microcontroller is a member of the PIC24H series, which is well-known for its robust architecture, enhanced instruction set, and flexible interfacing options.

At the heart of the PIC24HJ128GP506A-I/PT lies a powerful CPU with a maximum speed of 40 MIPS, allowing for swift processing and execution of complex algorithms. It comes equipped with 128KB of Flash memory, providing ample space for application code, and 8KB of RAM for data storage, ensuring smooth and efficient operation.

This microcontroller features a variety of peripherals that are crucial for embedded system design. It includes up to 16 channels of 10-bit Analog-to-Digital Converters (ADCs), enabling precise measurement of analog signals. The device also supports multiple communication protocols such as UART, SPI, and I2C, facilitating easy data exchange with other devices and sensors.

The PIC24HJ128GP506A-I/PT offers an extensive range of timers, including a 16-bit timer, a watchdog timer, and a real-time clock/calendar, which are essential for timing-related tasks. With its PWM outputs, this microcontroller can also control motors and other actuators with precision, making it suitable for industrial control systems.

Designed for reliability, the PIC24HJ128GP506A-I/PT operates within an extended temperature range and comes in a TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its programmable reference voltage and on-chip voltage regulator ensure stable operation under varying power conditions.

With in-circuit debugging and in-circuit serial programming capabilities, developers can streamline the development process, making it easier to debug and program the microcontroller without removing it from the circuit. This feature significantly reduces development time and simplifies prototyping.

In conclusion, the Microchip Technology PIC24HJ128GP506A-I/PT microcontroller is a robust and feature-rich solution for designers looking to create sophisticated and reliable embedded systems. Its combination of processing power, memory capacity, and versatile peripherals makes it an excellent choice for applications ranging from automation to consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess