EN
  • EN
  • DE

PIC12F1501T-I/MS

Part No PIC12F1501T-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 061672-PIC12F1501T-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1501T-I/MS CAD Model

Description

Microchip Technology's PIC12F1501T-I/MS Microcontroller

The PIC12F1501T-I/MS is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact and versatile MCU is housed in an 8-pin MSOP (Micro Small Outline Package) that is ideal for space-constrained applications. The device operates at a voltage range of 2.3V to 5.5V, which allows it to be used in both low-power and standard-power devices.

At the heart of the PIC12F1501T-I/MS is a powerful PIC® microcontroller core that offers a maximum CPU speed of 20MHz. It comes with 1.75KB of flash memory, which provides ample space for small to medium-sized applications. Additionally, the microcontroller is equipped with 64 bytes of EEPROM and 128 bytes of RAM, ensuring efficient data storage and processing capabilities.

One of the standout features of this microcontroller is its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), which enhances its ability to handle analog signals and simplifies the implementation of complex analog signal processing tasks. This feature is particularly useful in applications such as sensor interfacing and analog signal monitoring.

The PIC12F1501T-I/MS also boasts a range of peripherals that include an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and a Master Synchronous Serial Port (MSSP) with SPI and I²C functionality. These communication interfaces allow the MCU to connect with other devices, sensors, and networks, making it highly adaptable to a variety of applications.

For designers concerned with safety and reliability, this microcontroller includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which ensure stable operation during power-up sequences. In addition, the device features Brown-out Reset (BOR) and a Watchdog Timer (WDT) to prevent system crashes under adverse conditions.

In summary, the PIC12F1501T-I/MS from Microchip Technology is a versatile and reliable microcontroller that is well-suited for a wide range of embedded systems applications. Its combination of powerful features and small form factor make it an excellent choice for designers looking to optimize their projects for performance and space efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5402 $53.9070
80+ $1.2637 $101.0960
125+ $1.2242 $153.0250
170+ $1.1848 $201.4160
220+ $1.1453 $251.9660
295+ $1.0268 $302.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess