EN
  • EN
  • DE

PIC12C518-04/SM

Part No PIC12C518-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348491-PIC12C518-04/SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C518-04/SM CAD Model

Description

Product Overview: PIC12C518-04/SM

The PIC12C518-04/SM is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device belongs to Microchip's extensive range of 8-bit MCUs, known for their reliability and ease of use.

Key Features

  • Processor Core: The PIC12C518-04/SM is built on an 8-bit architecture that provides a perfect balance between processing power and energy efficiency, making it suitable for a variety of low-power applications.
  • Operating Speed: With a maximum operating speed of 4 MHz, this MCU is designed to execute instructions quickly, allowing for efficient task management and control in embedded systems.
  • Program Memory: It comes with 512 words of onboard program memory, which is ideal for small to medium-sized applications that require a compact program code.
  • Data Memory: The device is equipped with 25 bytes of data RAM, providing sufficient space for temporary data storage during operation.
  • I/O Ports: The PIC12C518-04/SM features 6 general-purpose I/O pins that offer versatility in interfacing with external devices and sensors.
  • Package: This MCU is available in an SOIC package, specifically the 'SM' variant, which is surface-mountable and suitable for applications where space-saving is a priority.
  • Power-saving Features: The microcontroller includes power-saving modes such as sleep mode, which significantly reduces power consumption when the device is idle.

Applications

The PIC12C518-04/SM is a versatile microcontroller that can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Medical Devices

Why Choose the PIC12C518-04/SM?

With its compact form factor, low power consumption, and robust feature set, the PIC12C518-04/SM from Microchip Technology is an excellent choice for designers looking for an MCU that delivers reliable performance at a competitive price point. Whether you're developing a simple prototype or a complex system, this microcontroller offers the flexibility and scalability needed to meet the demands of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess