EN
  • EN
  • DE

PIC12C509A-04I/P

Part No PIC12C509A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP / PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 41 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12C509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC12C509A-04I/P-NDR,PIC12C509A04IP
Standard Package 60
Win Source Part Number 1034684-PIC12C509A-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12C509A-04I/P CAD Model

Description

The PIC12C509A-04I/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed for low-power and high-performance applications. This particular model comes in a DIP (Dual In-line Package) form factor, making it suitable for breadboarding and prototyping as well as final production runs. It operates at a nominal frequency of 4 MHz, providing a balanced trade-off between speed and power consumption.

Key Features:

  • Core: The core of this microcontroller is a PIC, which is renowned for its ease of use and wide range of applications. The PIC12C509A features a Harvard architecture, with separate buses for program and data, allowing simultaneous access to both memory areas, which can speed up the execution of instructions.
  • Program Memory: It comes with 1.5KB of on-board program memory, which is sufficient for simple to moderately complex applications.
  • EEPROM: This MCU does not include EEPROM memory, which means that all data storage must be volatile or managed via external components if persistence is required.
  • I/O Pins: The device offers 6 general-purpose I/O pins, providing enough flexibility for various peripheral connections and interfacing with external components.
  • Operating Voltage: The operating voltage range for this microcontroller is 2.5V to 5.5V, which allows for use in both standard 5V systems and battery-powered applications requiring lower voltages.
  • Timers: It includes an 8-bit timer, which can be used for a variety of timing-related tasks within your application, such as creating delays or measuring time intervals.
  • Watchdog Timer: An on-chip watchdog timer helps ensure the system continues to operate correctly by resetting the microcontroller in the event of a software malfunction or if the program gets stuck in a loop.
  • Power-Saving Modes: The PIC12C509A-04I/P supports power-saving sleep mode, which greatly reduces power consumption when the microcontroller is not performing active tasks.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range, making it suitable for harsh environments.

The PIC12C509A-04I/P microcontroller is ideal for a wide array of applications including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its small form factor, combined with its low power consumption and robust feature set, make it an excellent choice for both beginners and experienced developers looking to create compact and efficient designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5696 $59.1264
22+ $5.3904 $118.5888
34+ $5.2218 $177.5412
46+ $5.0531 $232.4426
60+ $4.8857 $293.1420
80+ $4.3798 $350.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess