EN
  • EN
  • DE

PIC12C508AT-04/SM181

Part No PIC12C508AT-04/SM181
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833797-PIC12C508AT-04/SM181
Ultra Librarian 3D Model Ultra Librarian PIC12C508AT-04/SM181 CAD Model

Description

Microchip Technology's PIC12C508AT-04/SM181

The PIC12C508AT-04/SM181 is a highly versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the PIC12C family, known for its compact size, efficiency, and reliability in a wide range of applications.

This 8-bit microcontroller is designed with an architecture that allows it to perform at a maximum speed of 4 MHz, making it suitable for time-critical tasks in various embedded systems. It is equipped with a 768-byte program memory and 25-byte data RAM, providing sufficient space for small to medium complexity applications.

The PIC12C508AT-04/SM181 comes in a space-saving 8-pin Small Outline (SM) package, which is ideal for applications with limited PCB space. The '181' suffix in the part number indicates the tape and reel packaging option, which is typically used for automated assembly processes, ensuring efficient handling and placement during manufacturing.

Key features of the PIC12C508AT-04/SM181 include:

  • Programmable Timer: An integrated 8-bit timer provides the capability to manage timing-related tasks without the need for external components.
  • Watchdog Timer: A built-in watchdog timer helps to ensure system reliability by resetting the microcontroller in case of software anomalies or malfunctions.
  • Power-on Reset: The power-on reset feature ensures that the microcontroller starts up in a known state, improving the stability of the application.
  • Low Power Consumption: Designed for power-sensitive applications, this MCU offers various power-saving modes to extend battery life in portable devices.
  • In-Circuit Serial Programming™ (ICSP™): The device supports ICSP, enabling the MCU to be programmed after being placed in a circuit, facilitating updates and bug fixes.
  • Internal Oscillator: The inclusion of an internal oscillator helps to reduce external component count, thus saving cost and board space.

The PIC12C508AT-04/SM181 is well-suited for a multitude of applications ranging from personal devices and consumer electronics to industrial automation and automotive systems. Its robust design and feature set make it an ideal choice for designers looking for a cost-effective, yet powerful microcontroller solution.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess